TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors SPM10065VT-330M-D

Description
Win Source Part Number: 1272513-SPM10065VT-3 30M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 59mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-330M- DDKR,445-SPM10065VT- 330M-DTR,445-SPM1006 5VT-330M-DCT Current - Saturation (Isat): 8.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1272513-SPM10065VT-3 30M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 59mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-330M- DDKR,445-SPM10065VT- 330M-DTR,445-SPM1006 5VT-330M-DCT Current - Saturation (Isat): 8.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272513-SPM10065VT-330M-D
Inductors, Coils, Chokes - Fixed Inductors 1272513-SPM10065VT-330M-D
Win Source Part Number: 1272513-SPM10065VT-3 30M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 59mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-330M- DDKR,445-SPM10065VT- 330M-DTR,445-SPM1006 5VT-330M-DCT Current - Saturation (Isat): 8.8A

Win Source Part Number: 1272513-SPM10065VT-330M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 59mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM10065VT-330M-DDKR,445-SPM10065VT-330M-DTR,445-SPM10065VT-330M-DCT
Current - Saturation (Isat): 8.8A

Buy Now Datasheet
SMD 33UH 4.9A 0.059OHM Inductor and Choke - 71-SPM10065VT-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 4.9A 0.059OHM Inductor and Choke
71-SPM10065VT-330M-D
SMD 33UH 4.9A 0.059OHM Inductor and Choke 71-SPM10065VT-330M-D
FIXED IND 33UH 4.9A 0.059OHM SMD Product overview: SPM10065VT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 4.9A, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 4.9A, 0.059OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-330M-D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 4.9A 0.059OHM SMD Product overview: SPM10065VT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 4.9A, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 4.9A, 0.059OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-SPM10065VT-330M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 4.9A 59mOhm Nonstandard

33µH Shielded Wirewound Inductor 4.9A 59mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-330M-DCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 4.9A 59mOhm Nonstandard

33µH Shielded Wirewound Inductor 4.9A 59mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-330M-DTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 4.9A 59mOhm Nonstandard

33µH Shielded Wirewound Inductor 4.9A 59mOhm Nonstandard

Buy Now Datasheet
Pow Inductor, Aec-Q200, 33Uh, Shld, 8.8A Rohs Compliant Tdk - 29AK8012 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 33Uh, Shld, 8.8A Rohs Compliant Tdk
29AK8012
Pow Inductor, Aec-Q200, 33Uh, Shld, 8.8A Rohs Compliant Tdk 29AK8012
POW INDUCTOR, AEC-Q200, 33UH, SHLD, 8.8A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 33UH, SHLD, 8.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272513-SPM10065VT-330M-D 71-SPM10065VT-330M-D 445-SPM10065VT-330M-DDKR-ND 29AK8012
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 4.9A 0.059OHM Inductor and Choke Fixed Inductors Pow Inductor, Aec-Q200, 33Uh, Shld, 8.8A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details