TDK U.S.A. Corporation Fixed Inductors SPM10065VT-2R2M-D

Description
2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM10065VT-2R2M-DTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-2R2M-DCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-2R2M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 16.6A 4.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM10065VT-2R2M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM10065VT-2R2M-D
Fixed Inductors SPM10065VT-2R2M-D
FIXED IND 2.2UH 16.6A 0.0046OHM

FIXED IND 2.2UH 16.6A 0.0046OHM

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 2.2Uh, Shld, 28A Rohs Compliant Tdk - 29AK8009 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 2.2Uh, Shld, 28A Rohs Compliant Tdk
29AK8009
Pow Inductor, Aec-Q200, 2.2Uh, Shld, 28A Rohs Compliant Tdk 29AK8009
POW INDUCTOR, AEC-Q200, 2.2UH, SHLD, 28A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 2.2UH, SHLD, 28A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM10065VT-2R2M-DTR-ND SPM10065VT-2R2M-D 29AK8009
Product Name Fixed Inductors Fixed Inductors Pow Inductor, Aec-Q200, 2.2Uh, Shld, 28A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details