TDK U.S.A. Corporation Fixed Inductors SPM10065VT-1R5M-D

Description
1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM10065VT-1R5M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-1R5M-DCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-1R5M-DTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 20.2A 3.1mOhm Nonstandard

Buy Now Datasheet
1.5UH 20.2A 0.0031OHM Inductor and Choke - 71-SPM10065VT-1R5M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 20.2A 0.0031OHM Inductor and Choke
71-SPM10065VT-1R5M-D
1.5UH 20.2A 0.0031OHM Inductor and Choke 71-SPM10065VT-1R5M-D
FIXED IND 1.5UH 20.2A 0.0031OHM Product overview: SPM10065VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 20.2A, 0.0031OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 20.2A, 0.0031OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-1R5M-D can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 20.2A 0.0031OHM Product overview: SPM10065VT-1R5M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 20.2A, 0.0031OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 20.2A, 0.0031OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-1R5M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272506-SPM10065VT-1R5M-D
Inductors, Coils, Chokes - Fixed Inductors 1272506-SPM10065VT-1R5M-D
Win Source Part Number: 1272506-SPM10065VT-1 R5M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 3.1mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-1R5M- DTR,445-SPM10065VT-1 R5M-DDKR,445-SPM1006 5VT-1R5M-DCT Current - Saturation (Isat): 25.6A

Win Source Part Number: 1272506-SPM10065VT-1R5M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 3.1mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM10065VT-1R5M-DTR,445-SPM10065VT-1R5M-DDKR,445-SPM10065VT-1R5M-DCT
Current - Saturation (Isat): 25.6A

Buy Now Datasheet
Pow Inductor, Aec-Q200, 1.5Uh, Shld/34.4A Rohs Compliant Tdk - 29AK8006 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 1.5Uh, Shld/34.4A Rohs Compliant Tdk
29AK8006
Pow Inductor, Aec-Q200, 1.5Uh, Shld/34.4A Rohs Compliant Tdk 29AK8006
POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/34.4A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 1.5UH, SHLD/34.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM10065VT-1R5M-DDKR-ND 71-SPM10065VT-1R5M-D 1272506-SPM10065VT-1R5M-D 29AK8006
Product Name Fixed Inductors 1.5UH 20.2A 0.0031OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Pow Inductor, Aec-Q200, 1.5Uh, Shld/34.4A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers