TDK U.S.A. Corporation Fixed Inductors SPM10065VT-150M-D

Description
15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM10065VT-150M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard

15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-150M-DCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard

15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM10065VT-150M-DTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard

15µH Shielded Wirewound Inductor 6.5A 32.7mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272523-SPM10065VT-150M-D
Inductors, Coils, Chokes - Fixed Inductors 1272523-SPM10065VT-150M-D
Win Source Part Number: 1272523-SPM10065VT-1 50M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-VT-D Type: Drum Core, Wirewound Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 32.7mOhm Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-SPM10065VT-150M- DTR,445-SPM10065VT-1 50M-DDKR,445-SPM1006 5VT-150M-DCT Current - Saturation (Isat): 11.7A

Win Source Part Number: 1272523-SPM10065VT-150M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-VT-D
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 32.7mOhm
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.413" L x 0.394" W (10.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-SPM10065VT-150M-DTR,445-SPM10065VT-150M-DDKR,445-SPM10065VT-150M-DCT
Current - Saturation (Isat): 11.7A

Buy Now Datasheet
15UH 6.5A 0.0327OHM Inductor and Choke - 71-SPM10065VT-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 6.5A 0.0327OHM Inductor and Choke
71-SPM10065VT-150M-D
15UH 6.5A 0.0327OHM Inductor and Choke 71-SPM10065VT-150M-D
FIXED IND 15UH 6.5A 0.0327OHM SM Product overview: SPM10065VT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 6.5A, 0.0327OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 6.5A, 0.0327OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-150M-D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 6.5A 0.0327OHM SM Product overview: SPM10065VT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 6.5A, 0.0327OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 6.5A, 0.0327OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10065VT-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pow Inductor, Aec-Q200, 15Uh, Shld, 15.9A Rohs Compliant Tdk - 29AK8008 - Newark, An Avnet Company
Chicago, IL, United States
Pow Inductor, Aec-Q200, 15Uh, Shld, 15.9A Rohs Compliant Tdk
29AK8008
Pow Inductor, Aec-Q200, 15Uh, Shld, 15.9A Rohs Compliant Tdk 29AK8008
POW INDUCTOR, AEC-Q200, 15UH, SHLD, 15.9A ROHS COMPLIANT: YES

POW INDUCTOR, AEC-Q200, 15UH, SHLD, 15.9A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM10065VT-150M-DDKR-ND 1272523-SPM10065VT-150M-D 71-SPM10065VT-150M-D 29AK8008
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 15UH 6.5A 0.0327OHM Inductor and Choke Pow Inductor, Aec-Q200, 15Uh, Shld, 15.9A Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details