FIXED IND 33UH 5A 52.5 MOHM SMD
FIXED IND 33UH 5A 52.5 MOHM SMD
FIXED IND 33UH 5A 52.5 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-SPM10065VC-330M-DCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Metal |
| Configuration | Fixed |