TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM10054T-R68M-HZ

Description
680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180244-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180244-2-ND
Fixed Inductors 445-180244-2-ND
680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180244-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180244-6-ND
Fixed Inductors 445-180244-6-ND
680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180244-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180244-1-ND
Fixed Inductors 445-180244-1-ND
680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 32A 2.09mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 680Nh, Shielded, 32A; Inductance Tdk - 28AH5204 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 680Nh, Shielded, 32A; Inductance Tdk
28AH5204
Inductor, Aec-Q200, 680Nh, Shielded, 32A; Inductance Tdk 28AH5204
INDUCTOR, AEC-Q200, 680NH, SHIELDED, 32A; Inductance:680nH; RMS Current (Irms):32A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 680NH, SHIELDED, 32A; Inductance:680nH; RMS Current (Irms):32A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM10054T-R68M-HZ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM10054T-R68M-HZ
Fixed Inductors SPM10054T-R68M-HZ
FIXED IND 680NH 32A 2.09MOHM SMD

FIXED IND 680NH 32A 2.09MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180244-2-ND 28AH5204 SPM10054T-R68M-HZ
Product Name Fixed Inductors Inductor, Aec-Q200, 680Nh, Shielded, 32A; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details