TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM10054T-220M-HZ

Description
22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180253-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180253-2-ND
Fixed Inductors 445-180253-2-ND
22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180253-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180253-6-ND
Fixed Inductors 445-180253-6-ND
22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180253-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180253-1-ND
Fixed Inductors 445-180253-1-ND
22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 6.2A 52.58mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272577-SPM10054T-220M-HZ
Inductors, Coils, Chokes - Fixed Inductors 1272577-SPM10054T-220M-HZ
Win Source Part Number: 1272577-SPM10054T-22 0M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 52.58mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-180253-6,445-180 253-2,445-180253-1 Current - Saturation (Isat): 3A

Win Source Part Number: 1272577-SPM10054T-220M-HZ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 52.58mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180253-6,445-180253-2,445-180253-1
Current - Saturation (Isat): 3A

Buy Now
22UH 6.2A 52.58MOHM Inductor and Choke - 71-SPM10054T-220M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 6.2A 52.58MOHM Inductor and Choke
71-SPM10054T-220M-HZ
22UH 6.2A 52.58MOHM Inductor and Choke 71-SPM10054T-220M-HZ
FIXED IND 22UH 6.2A 52.58MOHM SM Product overview: SPM10054T-220M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 6.2A, 52.58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 6.2A, 52.58MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10054T-220M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 22UH 6.2A 52.58MOHM SM Product overview: SPM10054T-220M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 6.2A, 52.58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 6.2A, 52.58MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10054T-220M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Uh, Shielded, 6.2A; Inductance Tdk - 28AH5210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, Shielded, 6.2A; Inductance Tdk
28AH5210
Inductor, Aec-Q200, 22Uh, Shielded, 6.2A; Inductance Tdk 28AH5210
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6.2A; Inductance:22µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 22UH, SHIELDED, 6.2A; Inductance:22µH; RMS Current (Irms):6.2A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 5.4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180253-2-ND 1272577-SPM10054T-220M-HZ 71-SPM10054T-220M-HZ 28AH5210
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 22UH 6.2A 52.58MOHM Inductor and Choke Inductor, Aec-Q200, 22Uh, Shielded, 6.2A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details