TDK Corporation SMD 18A 1.65MOHM Inductor and Choke SPM10040XT-R68M

Description
FIXED IND 680NH 18A 1.65MOHM SMD Product overview: SPM10040XT-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 1.65MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 1.65MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040XT-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 18A 1.65MOHM SMD Product overview: SPM10040XT-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 1.65MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 1.65MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040XT-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18A 1.65MOHM Inductor and Choke - 71-SPM10040XT-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18A 1.65MOHM Inductor and Choke
71-SPM10040XT-R68M
SMD 18A 1.65MOHM Inductor and Choke 71-SPM10040XT-R68M
FIXED IND 680NH 18A 1.65MOHM SMD Product overview: SPM10040XT-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 1.65MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 1.65MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040XT-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 18A 1.65MOHM SMD Product overview: SPM10040XT-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A, 1.65MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, 1.65MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040XT-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174752-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174752-6-ND
Fixed Inductors 445-174752-6-ND
680nH Shielded Wirewound Inductor 18A 1.65mOhm Max 2-SMD, J-Lead

680nH Shielded Wirewound Inductor 18A 1.65mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174752-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174752-2-ND
Fixed Inductors 445-174752-2-ND
680nH Shielded Wirewound Inductor 18A 1.65mOhm Max 2-SMD, J-Lead

680nH Shielded Wirewound Inductor 18A 1.65mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 445-174752-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174752-1-ND
Fixed Inductors 445-174752-1-ND
680nH Shielded Wirewound Inductor 18A 1.65mOhm Max 2-SMD, J-Lead

680nH Shielded Wirewound Inductor 18A 1.65mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1020696-SPM10040XT-R68M
Inductors, Coils, Chokes - Fixed Inductors 1020696-SPM10040XT-R68M
Win Source Part Number: 1020696-SPM10040XT-R 68M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 1.65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174752-1,445-174 752-2,445-174752-6 Current - Saturation (Isat): 21A

Win Source Part Number: 1020696-SPM10040XT-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 1.65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174752-1,445-174752-2,445-174752-6
Current - Saturation (Isat): 21A

Buy Now Datasheet
Fixed Inductors - SPM10040XT-R68M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM10040XT-R68M
Fixed Inductors SPM10040XT-R68M
FIXED IND 680NH 18A 1.65MOHM SMD

FIXED IND 680NH 18A 1.65MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM10040XT-R68M 445-174752-6-ND 1020696-SPM10040XT-R68M SPM10040XT-R68M
Product Name SMD 18A 1.65MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N9 0402DC-9N9XJRW , 0402DC-9N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers