FIXED IND 330NH 25A 1.21MOHM SMD Product overview: SPM10040XT-R33M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A, 1.21MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25A, 1.21MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040XT-R33M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010817-SPM10040XT-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 1.21mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.394" W (11.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174750-1,445-174
Current - Saturation (Isat): 42A
330nH Shielded Wirewound Inductor 25A 1.21mOhm Max 2-SMD, J-Lead
330nH Shielded Wirewound Inductor 25A 1.21mOhm Max 2-SMD, J-Lead
330nH Shielded Wirewound Inductor 25A 1.21mOhm Max 2-SMD, J-Lead
INDUCTOR, 0.33UH, 25A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM10040XT-R33M | 1010817-SPM10040XT-R33M | 445-174750-2-ND | 08AC3243 |
| Product Name | SMD 25A 1.21MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 0.33Uh, 25A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | ||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH |