FIXED IND 560NH 15A 1.7 MOHM SMD Product overview: SPM10040T-R56M150 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 1.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 1.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-R56M150
560nH Shielded Wirewound Inductor 15A 1.7mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM10040T-R56M150 | 445-3604-2-ND |
| Product Name | SMD 15A 1.7 MOHM Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Inductance Range | 0.5600 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Packing Method | Tape & Reel (TR) | Tape Reel |