TDK-Lambda Americas Inc., High Power Division Fixed Inductors SPM10040T-R47M-HZ

Description
470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180232-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180232-6-ND
Fixed Inductors 445-180232-6-ND
470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180232-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180232-1-ND
Fixed Inductors 445-180232-1-ND
470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180232-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180232-2-ND
Fixed Inductors 445-180232-2-ND
470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 33A 1.91mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 470Nh, Shielded, 33A; Inductance Tdk - 28AH5192 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 470Nh, Shielded, 33A; Inductance Tdk
28AH5192
Inductor, Aec-Q200, 470Nh, Shielded, 33A; Inductance Tdk 28AH5192
INDUCTOR, AEC-Q200, 470NH, SHIELDED, 33A; Inductance:470nH; RMS Current (Irms):33A; Inductor Construction:Shielde d; Saturation Current (Isat):33.2A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 470NH, SHIELDED, 33A; Inductance:470nH; RMS Current (Irms):33A; Inductor Construction:Shielded; Saturation Current (Isat):33.2A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180232-6-ND 28AH5192
Product Name Fixed Inductors Inductor, Aec-Q200, 470Nh, Shielded, 33A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details