TDK-Lambda Americas Inc., High Power Division 6.8UH 6.9A 23.3MOHM Inductor and Choke SPM10040T-6R8M

Description
FIXED IND 6.8UH 6.9A 23.3MOHM SM Product overview: SPM10040T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.9A, 23.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.9A, 23.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 6.9A 23.3MOHM SM Product overview: SPM10040T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.9A, 23.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.9A, 23.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 6.9A 23.3MOHM Inductor and Choke - 71-SPM10040T-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 6.9A 23.3MOHM Inductor and Choke
71-SPM10040T-6R8M
6.8UH 6.9A 23.3MOHM Inductor and Choke 71-SPM10040T-6R8M
FIXED IND 6.8UH 6.9A 23.3MOHM SM Product overview: SPM10040T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.9A, 23.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.9A, 23.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 6.9A 23.3MOHM SM Product overview: SPM10040T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 6.9A, 23.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 6.9A, 23.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175129-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175129-1-ND
Fixed Inductors 445-175129-1-ND
6.8µH Shielded Wirewound Inductor 6.9A 23.3mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.9A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175129-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175129-6-ND
Fixed Inductors 445-175129-6-ND
6.8µH Shielded Wirewound Inductor 6.9A 23.3mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.9A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175129-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175129-2-ND
Fixed Inductors 445-175129-2-ND
6.8µH Shielded Wirewound Inductor 6.9A 23.3mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6.9A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272643-SPM10040T-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1272643-SPM10040T-6R8M
Win Source Part Number: 1272643-SPM10040T-6R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM Type: Drum Core, Wirewound Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 23.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-175129-1,445-175 129-2,445-175129-6 Current - Saturation (Isat): 7.1A

Win Source Part Number: 1272643-SPM10040T-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 23.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-175129-1,445-175129-2,445-175129-6
Current - Saturation (Isat): 7.1A

Buy Now
Inductor, 6.8Uh, Shielded, 6.9A Rohs Compliant Tdk - 66AH7106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 6.9A Rohs Compliant Tdk
66AH7106
Inductor, 6.8Uh, Shielded, 6.9A Rohs Compliant Tdk 66AH7106
INDUCTOR, 6.8UH, SHIELDED, 6.9A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 6.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SPM10040T-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM10040T-6R8M
Fixed Inductors SPM10040T-6R8M
FIXED IND 6.8UH 6.9A 23.3MOHM SM

FIXED IND 6.8UH 6.9A 23.3MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM10040T-6R8M 445-175129-1-ND 1272643-SPM10040T-6R8M 66AH7106 SPM10040T-6R8M
Product Name 6.8UH 6.9A 23.3MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 6.8Uh, Shielded, 6.9A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Axial; Axial
View Details