TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 12A 7.5 MOHM Inductor and Choke SPM10040T-2R2M

Description
FIXED IND 2.2UH 12A 7.5 MOHM SMD Product overview: SPM10040T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.2UH 12A 7.5 MOHM SMD Product overview: SPM10040T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK SPM10040 type inductor has an inductance of 2.2 µH and is designed for power circuits. It features a magnetic shield type construction using metallic magnetic material, which allows for higher current handling, lower DC resistance, and a compact size compared to traditional ferrite inductors. This inductor is rated for a maximum current of 12A and operates effectively within a temperature range of -40 to +125 °C, including self-temperature rise. It exhibits low inductance variance in high-temperature environments and has good DC superimposition characteristics. The inductor is packaged in a reel with 500 pieces per reel and is compliant with RoHS standards. It is suitable for applications in notebooks, HDDs, servers, and compact power supply modules.

Datasheet Summary
Powered by GS/AI

The TDK SPM10040 type inductor has an inductance of 2.2 µH and is designed for power circuits. It features a magnetic shield type construction using metallic magnetic material, which allows for higher current handling, lower DC resistance, and a compact size compared to traditional ferrite inductors. This inductor is rated for a maximum current of 12A and operates effectively within a temperature range of -40 to +125 °C, including self-temperature rise. It exhibits low inductance variance in high-temperature environments and has good DC superimposition characteristics. The inductor is packaged in a reel with 500 pieces per reel and is compliant with RoHS standards. It is suitable for applications in notebooks, HDDs, servers, and compact power supply modules.

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 12A 7.5 MOHM Inductor and Choke - 71-SPM10040T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 12A 7.5 MOHM Inductor and Choke
71-SPM10040T-2R2M
SMD 2.2UH 12A 7.5 MOHM Inductor and Choke 71-SPM10040T-2R2M
FIXED IND 2.2UH 12A 7.5 MOHM SMD Product overview: SPM10040T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 12A 7.5 MOHM SMD Product overview: SPM10040T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175126-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175126-6-ND
Fixed Inductors 445-175126-6-ND
2.2µH Shielded Wirewound Inductor 12A 7.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175126-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175126-1-ND
Fixed Inductors 445-175126-1-ND
2.2µH Shielded Wirewound Inductor 12A 7.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175126-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175126-2-ND
Fixed Inductors 445-175126-2-ND
2.2µH Shielded Wirewound Inductor 12A 7.5mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 12A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM10040T-2R2M
897109-SPM10040T-2R2M
Fixed Inductors - SPM10040T-2R2M 897109-SPM10040T-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 897109-SPM10040T-2R2 M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Shielded Wirewound Inductor 12 A 7.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175126-2, 445-175126-1, 445-175126-6

Manufacturer: TDK Corporation
Win Source Part Number: 897109-SPM10040T-2R2M
Series: SPM
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Shielded Wirewound Inductor 12 A 7.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175126-2, 445-175126-1, 445-175126-6

Buy Now Datasheet
Fixed Inductors - SPM10040T-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM10040T-2R2M
Fixed Inductors SPM10040T-2R2M
FIXED IND 2.2UH 12A 7.5 MOHM SMD

FIXED IND 2.2UH 12A 7.5 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 12A Rohs Compliant Tdk - 66AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 12A Rohs Compliant Tdk
66AH7102
Inductor, 2.2Uh, Shielded, 12A Rohs Compliant Tdk 66AH7102
INDUCTOR, 2.2UH, SHIELDED, 12A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM10040T-2R2M 445-175126-6-ND 897109-SPM10040T-2R2M SPM10040T-2R2M 66AH7102
Product Name SMD 2.2UH 12A 7.5 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SPM10040T-2R2M Fixed Inductors Inductor, 2.2Uh, Shielded, 12A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details