TDK-Lambda Americas Inc., High Power Division 2.2UH 16.7A 7.46 MOHM Inductor and Choke SPM10040T-2R2M-HZ

Description
FIXED IND 2.2UH 16.7A 7.46 MOHM Product overview: SPM10040T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 16.7A, 7.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 16.7A, 7.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 16.7A 7.46 MOHM Product overview: SPM10040T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 16.7A, 7.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 16.7A, 7.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M-HZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 16.7A 7.46 MOHM Inductor and Choke - 71-SPM10040T-2R2M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 16.7A 7.46 MOHM Inductor and Choke
71-SPM10040T-2R2M-HZ
2.2UH 16.7A 7.46 MOHM Inductor and Choke 71-SPM10040T-2R2M-HZ
FIXED IND 2.2UH 16.7A 7.46 MOHM Product overview: SPM10040T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 16.7A, 7.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 16.7A, 7.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 16.7A 7.46 MOHM Product overview: SPM10040T-2R2M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 16.7A, 7.46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 16.7A, 7.46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-2R2M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272579-SPM10040T-2R2M-HZ
Inductors, Coils, Chokes - Fixed Inductors 1272579-SPM10040T-2R2M-HZ
Win Source Part Number: 1272579-SPM10040T-2R 2M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 7.46mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 16.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-180236-6,445-180 236-2,445-180236-1 Current - Saturation (Isat): 9.7A

Win Source Part Number: 1272579-SPM10040T-2R2M-HZ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 7.46mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.421" L x 0.394" W (10.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-180236-6,445-180236-2,445-180236-1
Current - Saturation (Isat): 9.7A

Buy Now
Fixed Inductors - 445-180236-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180236-6-ND
Fixed Inductors 445-180236-6-ND
2.2µH Shielded Wirewound Inductor 16.7A 7.46mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 16.7A 7.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180236-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180236-1-ND
Fixed Inductors 445-180236-1-ND
2.2µH Shielded Wirewound Inductor 16.7A 7.46mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 16.7A 7.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180236-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180236-2-ND
Fixed Inductors 445-180236-2-ND
2.2µH Shielded Wirewound Inductor 16.7A 7.46mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 16.7A 7.46mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Shld, 16.7A; Inductance Tdk - 28AH5198 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Shld, 16.7A; Inductance Tdk
28AH5198
Inductor, Aec-Q200, 2.2Uh, Shld, 16.7A; Inductance Tdk 28AH5198
INDUCTOR, AEC-Q200, 2.2UH, SHLD, 16.7A; Inductance:2.2µH; RMS Current (Irms):16.7A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, SHLD, 16.7A; Inductance:2.2µH; RMS Current (Irms):16.7A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:SPM-HZ Series; Power Inductor Case:10.7mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM10040T-2R2M-HZ 1272579-SPM10040T-2R2M-HZ 445-180236-6-ND 28AH5198
Product Name 2.2UH 16.7A 7.46 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Shld, 16.7A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details