TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B256GTFDCBA0SSA0

Description
Win Source Part Number: 1242767-SNE1B256GTFD CBA0SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 256GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 80.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242767-SNE1B256GTFD CBA0SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 256GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 80.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B256GTFDCBA0SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B256GTFDCBA0SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B256GTFDCBA0SSA0
Win Source Part Number: 1242767-SNE1B256GTFD CBA0SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 256GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 80.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s Mfr: TDK Corporation

Win Source Part Number: 1242767-SNE1B256GTFDCBA0SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SNE1B
Type: SATA III
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 256GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 80.00mm x 22.00mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 295MB/s
Speed - Write: 75MB/s
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B256GTFDCBA0SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B256GTFDCBA0SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B256GTFDCBA0SSA0-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III M.2 Module 3.3V

Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III M.2 Module 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SNE1B256GTFDCBA0SSA0 SNE1B256GTFDCBA0SSA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S8BV4-2TDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
SD Cards - 1448085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sd
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface MFM
Mounting Options Chassis Mount
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - R3L120G - Win Source Electronics
Specs
Device Type Solid State Drive
View Details