The SNE1B series is a 3.3 V M.2 2242/2280 SATA III SSD for industrial use, featuring 3D NAND flash in TLC or pSLC modes and a DRAM-less design. It supports global static wear leveling, power fail data safety, power back-up, and AES-256 encryption with TCG-OPAL on request. Operating temperature ranges from -40°C to +85°C. Endurance is 3,000 P/E cycles for TLC, 20,000 for pSLC. Data retention is 10 years at life begin, 1 year at life end. Sequential read peaks at 340 MB/s, write at 105 MB/s. Mounting is a 75-pin edge B & M key, with dimensions 22 x 42 mm or 22 x 80 mm. MTBF is ≥ 2,500,000 hours, shock tolerance is 1500G/0.5ms, and vibration is 20G/10-2000Hz. Power draw is ≤ 385 mA read, ≤ 370 mA write, with slumber under 100 mA. The part SNE1B032GTKDWB00SSA0
SSD 32GB M.2 PSLC SATA III 3.3V Product overview: SNE1B032GTKDWB00SSA0
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SNE1B032GTKDWB00SSA0 |
| Product Name | 32GB 3.3V Memory IC and Storage Component |
| Memory Category | Flash; Solid State Drive (SSD) FLASH - NAND (pSLC) |