TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B032GTFDWB00SSA0

Description
Win Source Part Number: 1242762-SNE1B032GTFD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 42.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s Mfr: TDK Corporation Other Names: 445-181956
Request a Quote Datasheet
Description
Win Source Part Number: 1242762-SNE1B032GTFD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 42.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s Mfr: TDK Corporation Other Names: 445-181956
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B032GTFDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B032GTFDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B032GTFDWB00SSA0
Win Source Part Number: 1242762-SNE1B032GTFD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 42.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Speed - Read: 295MB/s Speed - Write: 75MB/s Mfr: TDK Corporation Other Names: 445-181956

Win Source Part Number: 1242762-SNE1B032GTFDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SNE1B
Type: SATA III
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 32GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 42.00mm x 22.00mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 295MB/s
Speed - Write: 75MB/s
Mfr: TDK Corporation
Other Names: 445-181956

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181956-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181956-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181956-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V

Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SNE1B032GTFDWB00SSA0 445-181956-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

APACER M.2 2280 NVME G4x4 256G -25°C ~ +85 °C - 96FD80-P256-AH - Advantech
Specs
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
SD Cards - 1805824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Sdhc
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface MFM
Mounting Options Chassis Mount
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - R5MP256G8 - Win Source Electronics
Specs
Device Type Solid State Drive
View Details