TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B016GTXDCBA0SSA0

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III M.2 Module 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III M.2 Module 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B016GTXDCBA0SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B016GTXDCBA0SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B016GTXDCBA0SSA0-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III M.2 Module 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III M.2 Module 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SNE1B016GTXDCBA0SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SNE1B016GTXDCBA0SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SNE1B016GTXDCBA0SSA0
Win Source Part Number: 1242771-SNE1B016GTXD CBA0SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SNE1B Type: SATA III Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 80.00mm x 22.00mm Form Factor: M.2 Module ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 105MB/s Mfr: TDK Corporation

Win Source Part Number: 1242771-SNE1B016GTXDCBA0SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SNE1B
Type: SATA III
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 16GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 80.00mm x 22.00mm
Form Factor: M.2 Module
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 105MB/s
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SNE1B016GTXDCBA0SSA0-ND SNE1B016GTXDCBA0SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options M.2 Module
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 16 GB
Unlock Full Specs
to access all available technical data

Similar Products

Transcend mSATA 64G SATA3 MLC - 96FD-M064-TR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Specs
Device Type Hard Drive
Interface ATA2
Mounting Options Chassis Mount
View Details
Wireless Hard Drives -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface USB; Wireless 802.11 b/g/n
Mounting Options Free Standing
View Details