Solid State Drive (SSD) FLASH - NAND (SLC) 512MB SATA II mSATA 3.3V
Win Source Part Number: 1242788-SME3B512MTNA
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME3B
Type: SATA II
Package: Box
Standard Package: 1
Current - Max: 365mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 512MB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 105MB/s
Speed - Write: 60MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181951
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 445-181951-ND | SME3B512MTNAWB00SSA0 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA II | |
| Mounting Options | mSATA | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Capacity | 0.5120 GB |