Solid State Drive (SSD) FLASH - NAND (SLC) 8GB SATA II mSATA 3.3V
Win Source Part Number: 1242785-SME3B008GTND
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME3B
Type: SATA II
Package: Box
Standard Package: 1
Current - Max: 365mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 8GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 105MB/s
Speed - Write: 60MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | SME3B008GTNDCB00SSA0-ND | SME3B008GTNDCB00SSA0 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA II | |
| Mounting Options | mSATA | |
| Operating Temperature | 32 to 158 F (0 to 70 C) | |
| Capacity | 8 GB |