TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B004GTNBCB00SSA0

Description
Win Source Part Number: 1242789-SME3B004GTNB CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME3B Type: SATA II Package: Box Standard Package: 1 Current - Max: 365mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Speed - Read: 105MB/s Speed - Write: 60MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242789-SME3B004GTNB CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME3B Type: SATA II Package: Box Standard Package: 1 Current - Max: 365mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Speed - Read: 105MB/s Speed - Write: 60MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME3B004GTNBCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME3B004GTNBCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B004GTNBCB00SSA0
Win Source Part Number: 1242789-SME3B004GTNB CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME3B Type: SATA II Package: Box Standard Package: 1 Current - Max: 365mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Speed - Read: 105MB/s Speed - Write: 60MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242789-SME3B004GTNBCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME3B
Type: SATA II
Package: Box
Standard Package: 1
Current - Max: 365mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 105MB/s
Speed - Write: 60MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME3B004GTNBCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME3B004GTNBCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B004GTNBCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II mSATA 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SME3B004GTNBCB00SSA0 SME3B004GTNBCB00SSA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA II
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

2.5” SSD TLC BICS5 512G - 96FD25-S512-AD1 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers
SD Cards - 2069278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdhc
View Details
Iomega Corporation
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394); USB
Mounting Options Free Standing
View Details
Hard Drives - 358886 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Mounting Options Free Standing
Height 0.0394 inch (1 mm)
View Details