TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B002GTNBCB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II mSATA 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II mSATA 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME3B002GTNBCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME3B002GTNBCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B002GTNBCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II mSATA 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME3B002GTNBCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME3B002GTNBCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME3B002GTNBCB00SSA0
Win Source Part Number: 1242791-SME3B002GTNB CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME3B Type: SATA II Package: Box Standard Package: 1 Current - Max: 365mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 2GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Speed - Read: 105MB/s Speed - Write: 60MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242791-SME3B002GTNBCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME3B
Type: SATA II
Package: Box
Standard Package: 1
Current - Max: 365mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 2GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 105MB/s
Speed - Write: 60MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SME3B002GTNBCB00SSA0-ND SME3B002GTNBCB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 2 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C25V8-960GDECE-ND - DigiKey
Specs
Interface NVMe
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 2069267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394); USB
Mounting Options Free Standing; Portable
View Details
ReadyNAS 628X-Ultimate Performance Business Data Storage - RN628X - NETGEAR Inc.
Specs
Interface USB; Gigabit LAN Ports, 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Capacity 130000 GB
View Details