TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTXDCB00SSA0

Description
Win Source Part Number: 1242801-SME1B032GTXD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 105MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242801-SME1B032GTXD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 105MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME1B032GTXDCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME1B032GTXDCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTXDCB00SSA0
Win Source Part Number: 1242801-SME1B032GTXD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 105MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242801-SME1B032GTXDCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 32GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 105MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME1B032GTXDCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME1B032GTXDCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTXDCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III mSATA 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SME1B032GTXDCB00SSA0 SME1B032GTXDCB00SSA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

APACER M.2 2280 NVME G4x4 2TB -25°C ~ +85 °C - 96FD80-P2TB-AH - Advantech
Specs
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Hard Drives - 2677871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface ATA-66
Mounting Options Chassis Mount
View Details