TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTKDWB00SSA0

Description
Win Source Part Number: 1242804-SME1B032GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Speed - Read: 345MB/s Speed - Write: 145MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181940
Request a Quote Datasheet
Description
Win Source Part Number: 1242804-SME1B032GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Speed - Read: 345MB/s Speed - Write: 145MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181940
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SME1B032GTKDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SME1B032GTKDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SME1B032GTKDWB00SSA0
Win Source Part Number: 1242804-SME1B032GTKD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SME1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 385mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 32GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Speed - Read: 345MB/s Speed - Write: 145MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181940

Win Source Part Number: 1242804-SME1B032GTKDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SME1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 385mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 32GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 345MB/s
Speed - Write: 145MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181940

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181940-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181940-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181940-ND
Solid State Drive (SSD) FLASH - NAND (pSLC) 32GB SATA III mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (pSLC) 32GB SATA III mSATA 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SME1B032GTKDWB00SSA0 445-181940-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8ME4-480GDEEM-ND - DigiKey
Specs
Mounting Options M.2 M Key
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 480 GB
View Details
Specs
Device Type Hard Drive
Interface USB
Mounting Options Free Standing
View Details
 - 53042 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394); USB
Mounting Options Free Standing
View Details