Manufacturer: TDK Corporation
Win Source Part Number: 895358-SLF7045T-680M
Series: SLF
Operating Temperature Range: -40°C ~ 105°C
Features: 68 µH Shielded Wirewound Inductor 770 mA 210mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-1207-6, 445-1207-1, 445-1207-2, SLF7045T680MR60
FIXED IND 68UH 770MA 210MOHM SMD Product overview: SLF7045T-680MR60 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 770MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 770MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-680MR60 can be used for catalog matching and distributor lookup.
68µH Shielded Wirewound Inductor 770mA 210mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 895358-SLF7045T-680MR60 | 71-SLF7045T-680MR60 | 445-1207-2-ND |
| Product Name | Fixed Inductors - SLF7045T-680MR60 | SMD 68UH 770MA 210MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Inductance Range | 68 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |