TDK U.S.A. Corporation Fixed Inductors SLF7045T-4R7M2R0

Description
4.7µH Shielded Wirewound Inductor 2.1A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 2.1A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1200-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1200-2-ND
Fixed Inductors 445-1200-2-ND
4.7µH Shielded Wirewound Inductor 2.1A 36mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.1A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 2.1A 36 MOHM Inductor and Choke - 71-SLF7045T-4R7M2R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.1A 36 MOHM Inductor and Choke
71-SLF7045T-4R7M2R0
SMD 4.7UH 2.1A 36 MOHM Inductor and Choke 71-SLF7045T-4R7M2R0
FIXED IND 4.7UH 2.1A 36 MOHM SMD Product overview: SLF7045T-4R7M2R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.1A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.1A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-4R7M2R0 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.1A 36 MOHM SMD Product overview: SLF7045T-4R7M2R0 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.1A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.1A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-4R7M2R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF7045T-4R7M2R0
712192-SLF7045T-4R7M2R0
Fixed Inductors - SLF7045T-4R7M2R0 712192-SLF7045T-4R7M2R0
Manufacturer: TDK Corporation Win Source Part Number: 712192-SLF7045T-4R7M 2R0 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Current Rating (Amps): 2.1A Inductance Frequency - Test: 1kHz

Manufacturer: TDK Corporation
Win Source Part Number: 712192-SLF7045T-4R7M2R0
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 36mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1200-2-ND 71-SLF7045T-4R7M2R0 712192-SLF7045T-4R7M2R0
Product Name Fixed Inductors SMD 4.7UH 2.1A 36 MOHM Inductor and Choke Fixed Inductors - SLF7045T-4R7M2R0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data