FIXED IND 470UH 310MA 1.26OHM SM Product overview: SLF7045T-471MR22 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 310MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 310MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-471MR22 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 734458-SLF7045T-471M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 220mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.26Ohm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Current Rating (Amps): 310mA
Inductance Frequency - Test: 1kHz
470µH Shielded Wirewound Inductor 310mA 1.26Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SLF7045T-471MR22 | 734458-SLF7045T-471MR22 | 445-1212-2-ND |
| Product Name | 470UH 310MA 1.26OHM Inductor and Choke | Fixed Inductors - SLF7045T-471MR22 | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 470 microH | 470 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |