TDK U.S.A. Corporation Fixed Inductors - SLF7045T-330MR82 SLF7045T-330MR82

Description
Win Source Part Number: 1250737-SLF7045T-330 MR82 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 1250737-SLF7045T-330 MR82 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SLF7045T-330MR82
1250737-SLF7045T-330MR82
Fixed Inductors - SLF7045T-330MR82 1250737-SLF7045T-330MR82
Win Source Part Number: 1250737-SLF7045T-330 MR82 RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Win Source Part Number: 1250737-SLF7045T-330MR82
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
33UH 1.09A 115.2 MOHM Inductor and Choke - 71-SLF7045T-330MR82 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 1.09A 115.2 MOHM Inductor and Choke
71-SLF7045T-330MR82
33UH 1.09A 115.2 MOHM Inductor and Choke 71-SLF7045T-330MR82
FIXED IND 33UH 1.09A 115.2 MOHM Product overview: SLF7045T-330MR82 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.09A, 115.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.09A, 115.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-330MR82 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.09A 115.2 MOHM Product overview: SLF7045T-330MR82 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.09A, 115.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.09A, 115.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-330MR82 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1205-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1205-2-ND
Fixed Inductors 445-1205-2-ND
33µH Shielded Wirewound Inductor 1.09A 115.2mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.09A 115.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1250737-SLF7045T-330MR82 71-SLF7045T-330MR82 445-1205-2-ND
Product Name Fixed Inductors - SLF7045T-330MR82 33UH 1.09A 115.2 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers