FIXED IND 33UH 1.09A 115.2 MOHM Product overview: SLF7045T-330MR82-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.09A, 115.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.09A, 115.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-330MR82-
33µH Shielded Wirewound Inductor 1.09A 115.2mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.09A 115.2mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 1.09A 115.2mOhm Max Nonstandard
POWER LINE IND, 33UH,820MA,20%, FULL REEL; Inductance:33µH; RMS Current (Irms):1.09A; Inductor Construction:Shielde
Surface Mount Power Inductor, SLF Series, 33 H, 20%, Wirewound, 0.096 ohm, 1.09 A RoHS Compliant: Yes
FIXED IND 33UH 1.09A 115.2 MOHM
820mA 33uH ±20% 820mA SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-SLF7045T-330MR82-PF | 445-2021-2-ND | 91R2452 | 53W1847 | SLF7045T-330MR82-PF | SLF7045T-330MR82-PF |
| Product Name | 33UH 1.09A 115.2 MOHM Inductor and Choke | Fixed Inductors | Power Line Ind, 33Uh,820Ma,20%, Full Reel; Inductance Tdk | Surface Mount Power Inductor, Slf Series, 33 H, 20%, Wirewound, 0.096 Ohm, 1.09 A Rohs Compliant Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |