The SLF Series Surface Mount Power Inductor is designed for power circuits and features a wirewound construction. It has an inductance value of 150 µH with a tolerance of ±20%. The inductor has a DC resistance of 0.34 ohms and a rated current of 550 mA. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS directives, making it suitable for use in various electronic applications, including thin-screen TVs, LCDs, and gaming equipment. The product is packaged in reels of 1000 pieces and has a weight of 0.6 grams per unit. Proper handling and storage conditions are recommended to ensure optimal performance and longevity.
FIXED IND 150UH 550MA 408MOHM SM Product overview: SLF7045T-151MR40-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 550MA, 408MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 550MA, 408MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-151MR40-
150µH Shielded Wirewound Inductor 550mA 408mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 550mA 408mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 550mA 408mOhm Max Nonstandard
Surface Mount Power Inductor, SLF Series, 150 H, 20%, Wirewound, 0.34 ohm, 550 mA RoHS Compliant: Yes
POWER LINE IND, 150UH,400MA,20%; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Shielde
INDUCTOR, 150UH, 20%, 0.4A, SMD; Inductance:150µH; RMS Current (Irms):550mA; Inductor Construction:Wirewou
FIXED IND 150UH 550MA 408MOHM SM
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 6044999 | 71-SLF7045T-151MR40-PF | 445-2018-1-ND | 53W1838 | 90R0712 | 99Y2439 | SLF7045T-151MR40-PF |
| Product Name | Surface Mount Inductors | 150UH 550MA 408MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Slf Series, 150 H, 20%, Wirewound, 0.34 Ohm, 550 Ma Rohs Compliant Tdk | Power Line Ind, 150Uh,400Ma,20%; Inductance Tdk | Inductor, 150Uh, 20%, 0.4A, Smd; Inductance Tdk | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Inductance Range | 150 microH | 150 microH | 150 microH | 150 microH | 150 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 7045 | ||||||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded |