TDK Corporation Surface Mount Inductors SLF7045T-150M1R1-PF

Description
TDK SLF7045T-150M1R1-PF
Request a Quote Datasheet
Description
TDK SLF7045T-150M1R1-PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6044983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6044983
Surface Mount Inductors 6044983
TDK SLF7045T-150M1R1-PF

TDK SLF7045T-150M1R1-PF

Supplier's Site
Fixed Inductors - 445-2017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2017-2-ND
Fixed Inductors 445-2017-2-ND
15µH Shielded Wirewound Inductor 1.53A 62.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.53A 62.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2017-1-ND
Fixed Inductors 445-2017-1-ND
15µH Shielded Wirewound Inductor 1.53A 62.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.53A 62.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2017-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2017-6-ND
Fixed Inductors 445-2017-6-ND
15µH Shielded Wirewound Inductor 1.53A 62.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.53A 62.4mOhm Max Nonstandard

Buy Now Datasheet
15UH 1.53A 62.4MOHM Inductor and Choke - 71-SLF7045T-150M1R1-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 1.53A 62.4MOHM Inductor and Choke
71-SLF7045T-150M1R1-PF
15UH 1.53A 62.4MOHM Inductor and Choke 71-SLF7045T-150M1R1-PF
FIXED IND 15UH 1.53A 62.4MOHM SM Product overview: SLF7045T-150M1R1-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.53A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.53A, 62.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-150M1R1- PF can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.53A 62.4MOHM SM Product overview: SLF7045T-150M1R1-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.53A, 62.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.53A, 62.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-150M1R1-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Slf Series, 15 H, 20%, Wirewound, 0.052 Ohm, 1.53 A Rohs Compliant Tdk - 53W1836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Slf Series, 15 H, 20%, Wirewound, 0.052 Ohm, 1.53 A Rohs Compliant Tdk
53W1836
Surface Mount Power Inductor, Slf Series, 15 H, 20%, Wirewound, 0.052 Ohm, 1.53 A Rohs Compliant Tdk 53W1836
Surface Mount Power Inductor, SLF Series, 15 H, 20%, Wirewound, 0.052 ohm, 1.53 A RoHS Compliant: Yes

Surface Mount Power Inductor, SLF Series, 15 H, 20%, Wirewound, 0.052 ohm, 1.53 A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 15Uh,1.1A,20%; Inductance Tdk - 91R2447 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 15Uh,1.1A,20%; Inductance Tdk
91R2447
Power Line Ind, 15Uh,1.1A,20%; Inductance Tdk 91R2447
POWER LINE IND, 15UH,1.1A,20%; Inductance:15µH; RMS Current (Irms):1.53A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:SLF Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 15UH,1.1A,20%; Inductance:15µH; RMS Current (Irms):1.53A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:SLF Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors SLF7045T-150M1R1-PF
FIXED IND 15UH 1.53A 62.4MOHM SM

FIXED IND 15UH 1.53A 62.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6044983 445-2017-2-ND 71-SLF7045T-150M1R1-PF 53W1836 91R2447 SLF7045T-150M1R1-PF
Product Name Surface Mount Inductors Fixed Inductors 15UH 1.53A 62.4MOHM Inductor and Choke Surface Mount Power Inductor, Slf Series, 15 H, 20%, Wirewound, 0.052 Ohm, 1.53 A Rohs Compliant Tdk Power Line Ind, 15Uh,1.1A,20%; Inductance Tdk Fixed Inductors
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH 15 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 7045
Molded / Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details