TDK U.S.A. Corporation 100UH 600MA 468MOHM Inductor and Choke SLF7045T-101MR60-H

Description
FIXED IND 100UH 600MA 468MOHM SM Product overview: SLF7045T-101MR60-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 600MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 600MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR60- H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 600MA 468MOHM SM Product overview: SLF7045T-101MR60-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 600MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 600MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR60- H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 600MA 468MOHM Inductor and Choke - 71-SLF7045T-101MR60-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 600MA 468MOHM Inductor and Choke
71-SLF7045T-101MR60-H
100UH 600MA 468MOHM Inductor and Choke 71-SLF7045T-101MR60-H
FIXED IND 100UH 600MA 468MOHM SM Product overview: SLF7045T-101MR60-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 600MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 600MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR60- H can be used for catalog matching and distributor lookup.

FIXED IND 100UH 600MA 468MOHM SM Product overview: SLF7045T-101MR60-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 600MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 600MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR60-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3885-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3885-1-ND
Fixed Inductors 445-3885-1-ND
100µH Shielded Wirewound Inductor 600mA 468mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 600mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3885-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3885-2-ND
Fixed Inductors 445-3885-2-ND
100µH Shielded Wirewound Inductor 600mA 468mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 600mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3885-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3885-6-ND
Fixed Inductors 445-3885-6-ND
100µH Shielded Wirewound Inductor 600mA 468mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 600mA 468mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SLF7045T-101MR60-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SLF7045T-101MR60-H
Fixed Inductors SLF7045T-101MR60-H
FIXED IND 100UH 600MA 468MOHM SM

FIXED IND 100UH 600MA 468MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF7045T-101MR60-H 445-3885-1-ND SLF7045T-101MR60-H
Product Name 100UH 600MA 468MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-75N 0402DC-75NXJRW , 0402DC-75NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details