TDK U.S.A. Corporation Fixed Inductors - SLF7045T-101MR50 SLF7045T-101MR50

Description
Manufacturer: TDK Corporation Win Source Part Number: 933996-SLF7045T-101M R50 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 650 mA 300mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7045T101MR50, 445-1208-6, 445-1208-1, 445-1208-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 933996-SLF7045T-101M R50 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 650 mA 300mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7045T101MR50, 445-1208-6, 445-1208-1, 445-1208-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SLF7045T-101MR50
933996-SLF7045T-101MR50
Fixed Inductors - SLF7045T-101MR50 933996-SLF7045T-101MR50
Manufacturer: TDK Corporation Win Source Part Number: 933996-SLF7045T-101M R50 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 650 mA 300mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7045T101MR50, 445-1208-6, 445-1208-1, 445-1208-2

Manufacturer: TDK Corporation
Win Source Part Number: 933996-SLF7045T-101MR50
Series: SLF
Operating Temperature Range: -40°C ~ 105°C
Features: 100 µH Shielded Wirewound Inductor 650 mA 300mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SLF7045T101MR50, 445-1208-6, 445-1208-1, 445-1208-2

Buy Now Datasheet
100UH 650MA 300MOHM Inductor and Choke - 71-SLF7045T-101MR50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 650MA 300MOHM Inductor and Choke
71-SLF7045T-101MR50
100UH 650MA 300MOHM Inductor and Choke 71-SLF7045T-101MR50
FIXED IND 100UH 650MA 300MOHM SM Product overview: SLF7045T-101MR50 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR50 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 650MA 300MOHM SM Product overview: SLF7045T-101MR50 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1208-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1208-2-ND
Fixed Inductors 445-1208-2-ND
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 933996-SLF7045T-101MR50 71-SLF7045T-101MR50 445-1208-2-ND
Product Name Fixed Inductors - SLF7045T-101MR50 100UH 650MA 300MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176638-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details