100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard
FIXED IND 100UH 650MA 300MOHM SM Product overview: SLF7045T-101MR50-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 650MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 650MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-101MR50-
FIXED IND 100UH 650MA 300MOHM SM
650mA 100uH ±20% 500mA SMD Power Inductors ROHS
POWER LINE IND, 100UH,500MA,20%, FULL REEL; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
POWER LINE IND, 100UH,500MA,20%; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Shielde
INDUCTOR, 100UH, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Wirewou
INDUCTOR, 100UH, 20%, 0.5A, SMD; Inductance:100µH; RMS Current (Irms):650mA; Inductor Construction:Wirewou
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-2015-2-ND | 71-SLF7045T-101MR50-PF | SLF7045T-101MR50-PF | SLF7045T-101MR50-PF | 91R2445 | 90R0709 | 53W1833 | 99Y2437 |
| Product Name | Fixed Inductors | 100UH 650MA 300MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Power Line Ind, 100Uh,500Ma,20%, Full Reel; Inductance Tdk | Power Line Ind, 100Uh,500Ma,20%; Inductance Tdk | Inductor, 100Uh, 20%, Shielded; Inductance Tdk | Inductor, 100Uh, 20%, 0.5A, Smd; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |