TDK Corporation 10UH 1.78A 43.2MOHM Inductor and Choke SLF7045T-100M1R3-PF

Description
FIXED IND 10UH 1.78A 43.2MOHM SM Product overview: SLF7045T-100M1R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.78A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.78A, 43.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-100M1R3- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.78A 43.2MOHM SM Product overview: SLF7045T-100M1R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.78A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.78A, 43.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-100M1R3- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 1.78A 43.2MOHM Inductor and Choke - 71-SLF7045T-100M1R3-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.78A 43.2MOHM Inductor and Choke
71-SLF7045T-100M1R3-PF
10UH 1.78A 43.2MOHM Inductor and Choke 71-SLF7045T-100M1R3-PF
FIXED IND 10UH 1.78A 43.2MOHM SM Product overview: SLF7045T-100M1R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.78A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.78A, 43.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-100M1R3- PF can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.78A 43.2MOHM SM Product overview: SLF7045T-100M1R3-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.78A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.78A, 43.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7045T-100M1R3-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-2014-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2014-2-ND
Fixed Inductors 445-2014-2-ND
10µH Shielded Wirewound Inductor 1.78A 43.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.78A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2014-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2014-1-ND
Fixed Inductors 445-2014-1-ND
10µH Shielded Wirewound Inductor 1.78A 43.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.78A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2014-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2014-6-ND
Fixed Inductors 445-2014-6-ND
10µH Shielded Wirewound Inductor 1.78A 43.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.78A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors SLF7045T-100M1R3-PF
FIXED IND 10UH 1.78A 43.2MOHM SM

FIXED IND 10UH 1.78A 43.2MOHM SM

Supplier's Site Datasheet
Power Line Ind, 10Uh,1.3A,20%; Inductance Tdk - 90R0708 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,1.3A,20%; Inductance Tdk
90R0708
Power Line Ind, 10Uh,1.3A,20%; Inductance Tdk 90R0708
POWER LINE IND, 10UH,1.3A,20%; Inductance:10µH; RMS Current (Irms):1.78A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SLF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER LINE IND, 10UH,1.3A,20%; Inductance:10µH; RMS Current (Irms):1.78A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SLF Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Line Ind, 10Uh,1.3A,20%, Full Reel; Inductance Tdk - 91R2444 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Ind, 10Uh,1.3A,20%, Full Reel; Inductance Tdk
91R2444
Power Line Ind, 10Uh,1.3A,20%, Full Reel; Inductance Tdk 91R2444
POWER LINE IND, 10UH,1.3A,20%, FULL REEL; Inductance:10µH; RMS Current (Irms):1.78A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SLF Series; Power Inductor Case:7mm x 7mm x 4.5mm; Product Length:7mm RoHS Compliant: Yes

POWER LINE IND, 10UH,1.3A,20%, FULL REEL; Inductance:10µH; RMS Current (Irms):1.78A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SLF Series; Power Inductor Case:7mm x 7mm x 4.5mm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Tdk - 99Y2436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Tdk
99Y2436
Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Tdk 99Y2436
INDUCTOR, 10UH, 20%, 1.3A, SMD; Inductance:10µH; RMS Current (Irms):1.78A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.3A; Product Range:SLF Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance Max:0.036ohm; RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 1.3A, SMD; Inductance:10µH; RMS Current (Irms):1.78A; Inductor Construction:Wirewound; Saturation Current (Isat):1.3A; Product Range:SLF Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance Max:0.036ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF7045T-100M1R3-PF 445-2014-2-ND SLF7045T-100M1R3-PF 90R0708 91R2444 99Y2436
Product Name 10UH 1.78A 43.2MOHM Inductor and Choke Fixed Inductors Fixed Inductors Power Line Ind, 10Uh,1.3A,20%; Inductance Tdk Power Line Ind, 10Uh,1.3A,20%, Full Reel; Inductance Tdk Inductor, 10Uh, 20%, 1.3A, Smd; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data