TDK Corporation 680UH 160MA 3.78OHM Inductor and Choke SLF7032T-681MR16-2PF

Description
FIXED IND 680UH 160MA 3.78OHM SM Product overview: SLF7032T-681MR16-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 3.78OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 3.78OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-681MR16- 2PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 160MA 3.78OHM SM Product overview: SLF7032T-681MR16-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 3.78OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 3.78OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-681MR16- 2PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680UH 160MA 3.78OHM Inductor and Choke - 71-SLF7032T-681MR16-2PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 160MA 3.78OHM Inductor and Choke
71-SLF7032T-681MR16-2PF
680UH 160MA 3.78OHM Inductor and Choke 71-SLF7032T-681MR16-2PF
FIXED IND 680UH 160MA 3.78OHM SM Product overview: SLF7032T-681MR16-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 3.78OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 3.78OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-681MR16- 2PF can be used for catalog matching and distributor lookup.

FIXED IND 680UH 160MA 3.78OHM SM Product overview: SLF7032T-681MR16-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 160MA, 3.78OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 160MA, 3.78OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-681MR16-2PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-2012-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2012-6-ND
Fixed Inductors 445-2012-6-ND
680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2012-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2012-1-ND
Fixed Inductors 445-2012-1-ND
680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2012-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2012-2-ND
Fixed Inductors 445-2012-2-ND
680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 160mA 3.78Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors SLF7032T-681MR16-2PF
FIXED IND 680UH 160MA 3.78OHM SM

FIXED IND 680UH 160MA 3.78OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF7032T-681MR16-2PF 445-2012-6-ND SLF7032T-681MR16-2PF
Product Name 680UH 160MA 3.78OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 68 microH
DCR 1.35 ohms
Rated DC Current 410 milliamps
View Details
Automotive 0.016uH 250MHz 0.7A Inductor and Choke - 71-0603CS-16NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0160 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers