TDK U.S.A. Corporation Fixed Inductors SLF7032T-4R7M1R7-2

Description
4.7µH Shielded Wirewound Inductor 1.7A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.7A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1184-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1184-2-ND
Fixed Inductors 445-1184-2-ND
4.7µH Shielded Wirewound Inductor 1.7A 36mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.7A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 1.7A 36 MOHM Inductor and Choke - 71-SLF7032T-4R7M1R7-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.7A 36 MOHM Inductor and Choke
71-SLF7032T-4R7M1R7-2
SMD 4.7UH 1.7A 36 MOHM Inductor and Choke 71-SLF7032T-4R7M1R7-2
FIXED IND 4.7UH 1.7A 36 MOHM SMD Product overview: SLF7032T-4R7M1R7-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-4R7M1R7- 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.7A 36 MOHM SMD Product overview: SLF7032T-4R7M1R7-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.7A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.7A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-4R7M1R7-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272677-SLF7032T-4R7M1R7-2
Inductors, Coils, Chokes - Fixed Inductors 1272677-SLF7032T-4R7M1R7-2
Win Source Part Number: 1272677-SLF7032T-4R7 M1R7-2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1184-1,445-1184- 2,SLF7032T4R7M1R72,4 45-1184-6 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1272677-SLF7032T-4R7M1R7-2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-1184-1,445-1184-2,SLF7032T4R7M1R72,445-1184-6
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1184-2-ND 71-SLF7032T-4R7M1R7-2 1272677-SLF7032T-4R7M1R7-2
Product Name Fixed Inductors SMD 4.7UH 1.7A 36 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details