TDK U.S.A. Corporation Fixed Inductors SLF7032T-470MR67-2

Description
47µH Shielded Wirewound Inductor 670mA 288mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 670mA 288mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1190-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1190-2-ND
Fixed Inductors 445-1190-2-ND
47µH Shielded Wirewound Inductor 670mA 288mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 670mA 288mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF7032T-470MR67-2
756640-SLF7032T-470MR67-2
Fixed Inductors - SLF7032T-470MR67-2 756640-SLF7032T-470MR67-2
Manufacturer: TDK Corporation Win Source Part Number: 756640-SLF7032T-470M R67-2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 288mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Current Rating (Amps): 670mA Inductance Frequency - Test: 1kHz

Manufacturer: TDK Corporation
Win Source Part Number: 756640-SLF7032T-470MR67-2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 288mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Current Rating (Amps): 670mA
Inductance Frequency - Test: 1kHz

Buy Now
SMD 47UH 670MA 288MOHM Inductor and Choke - 71-SLF7032T-470MR67-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 670MA 288MOHM Inductor and Choke
71-SLF7032T-470MR67-2
SMD 47UH 670MA 288MOHM Inductor and Choke 71-SLF7032T-470MR67-2
FIXED IND 47UH 670MA 288MOHM SMD Product overview: SLF7032T-470MR67-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 670MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 670MA, 288MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-470MR67- 2 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 670MA 288MOHM SMD Product overview: SLF7032T-470MR67-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 670MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 670MA, 288MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-470MR67-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1190-2-ND 756640-SLF7032T-470MR67-2 71-SLF7032T-470MR67-2
Product Name Fixed Inductors Fixed Inductors - SLF7032T-470MR67-2 SMD 47UH 670MA 288MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details