TDK Corporation 330UH 220MA 2.004 OHM Inductor and Choke SLF7032T-331MR22-2PF

Description
FIXED IND 330UH 220MA 2.004 OHM Product overview: SLF7032T-331MR22-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 220MA, 2.004 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 220MA, 2.004 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-331MR22- 2PF can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 330UH 220MA 2.004 OHM Product overview: SLF7032T-331MR22-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 220MA, 2.004 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 220MA, 2.004 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-331MR22- 2PF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLF Series Surface Mount Power Inductor features an inductance of 330 µH with a tolerance of ±20%. It has a DC resistance of 1.67 ohms and a rated current of 220 mA. This wirewound inductor is designed for use in power circuits and is suitable for applications in thin-screen TVs, LCDs, AV equipment, and gaming devices. The operating temperature range is from -40°C to +105°C, and it is compliant with RoHS directives, making it compatible with lead-free soldering processes. The inductor is packaged in reels of 1000 pieces and has a weight of 0.4 grams per unit.

Datasheet Summary
Powered by GS/AI

The SLF Series Surface Mount Power Inductor features an inductance of 330 µH with a tolerance of ±20%. It has a DC resistance of 1.67 ohms and a rated current of 220 mA. This wirewound inductor is designed for use in power circuits and is suitable for applications in thin-screen TVs, LCDs, AV equipment, and gaming devices. The operating temperature range is from -40°C to +105°C, and it is compliant with RoHS directives, making it compatible with lead-free soldering processes. The inductor is packaged in reels of 1000 pieces and has a weight of 0.4 grams per unit.

Suppliers

Company
Product
Description
Supplier Links
330UH 220MA 2.004 OHM Inductor and Choke - 71-SLF7032T-331MR22-2PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 220MA 2.004 OHM Inductor and Choke
71-SLF7032T-331MR22-2PF
330UH 220MA 2.004 OHM Inductor and Choke 71-SLF7032T-331MR22-2PF
FIXED IND 330UH 220MA 2.004 OHM Product overview: SLF7032T-331MR22-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 220MA, 2.004 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 220MA, 2.004 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-331MR22- 2PF can be used for catalog matching and distributor lookup.

FIXED IND 330UH 220MA 2.004 OHM Product overview: SLF7032T-331MR22-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 220MA, 2.004 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 220MA, 2.004 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-331MR22-2PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-2006-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2006-2-ND
Fixed Inductors 445-2006-2-ND
330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2006-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2006-1-ND
Fixed Inductors 445-2006-1-ND
330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2006-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2006-6-ND
Fixed Inductors 445-2006-6-ND
330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6044876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6044876
Surface Mount Inductors 6044876
TDK SLF7032T-331MR22-2PF

TDK SLF7032T-331MR22-2PF

Supplier's Site
Surface Mount Power Inductor, Slf Series, 330 H, 20%, Wirewound, 1.67 Ohm, 220 Ma Rohs Compliant Tdk - 53W1828 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Slf Series, 330 H, 20%, Wirewound, 1.67 Ohm, 220 Ma Rohs Compliant Tdk
53W1828
Surface Mount Power Inductor, Slf Series, 330 H, 20%, Wirewound, 1.67 Ohm, 220 Ma Rohs Compliant Tdk 53W1828
Surface Mount Power Inductor, SLF Series, 330 H, 20%, Wirewound, 1.67 ohm, 220 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SLF Series, 330 H, 20%, Wirewound, 1.67 ohm, 220 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF7032T-331MR22-2PF 445-2006-2-ND 6044876 53W1828
Product Name 330UH 220MA 2.004 OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Power Inductor, Slf Series, 330 H, 20%, Wirewound, 1.67 Ohm, 220 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details