TDK U.S.A. Corporation Fixed Inductors SLF7032T-331MR22-2

Description
330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1195-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1195-2-ND
Fixed Inductors 445-1195-2-ND
330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 220mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF7032T-331MR22-2
726986-SLF7032T-331MR22-2
Fixed Inductors - SLF7032T-331MR22-2 726986-SLF7032T-331MR22-2
Manufacturer: TDK Corporation Win Source Part Number: 726986-SLF7032T-331M R22-2 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 330μH Tolerance: ±20% Material - Core: Ferrite Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.004Ohm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.134" (3.40mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Current Rating (Amps): 220mA Inductance Frequency - Test: 1kHz

Manufacturer: TDK Corporation
Win Source Part Number: 726986-SLF7032T-331MR22-2
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 330μH
Tolerance: ±20%
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.004Ohm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Current Rating (Amps): 220mA
Inductance Frequency - Test: 1kHz

Buy Now
330UH 220MA 2.004 OHM Inductor and Choke - 71-SLF7032T-331MR22-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 220MA 2.004 OHM Inductor and Choke
71-SLF7032T-331MR22-2
330UH 220MA 2.004 OHM Inductor and Choke 71-SLF7032T-331MR22-2
FIXED IND 330UH 220MA 2.004 OHM Product overview: SLF7032T-331MR22-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 220MA, 2.004 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 220MA, 2.004 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-331MR22- 2 can be used for catalog matching and distributor lookup.

FIXED IND 330UH 220MA 2.004 OHM Product overview: SLF7032T-331MR22-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 220MA, 2.004 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 220MA, 2.004 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-331MR22-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1195-2-ND 726986-SLF7032T-331MR22-2 71-SLF7032T-331MR22-2
Product Name Fixed Inductors Fixed Inductors - SLF7032T-331MR22-2 330UH 220MA 2.004 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers