33µH Shielded Wirewound Inductor 750mA 192mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 750mA 192mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 750mA 192mOhm Max Nonstandard
FIXED IND 33UH 750MA 192MOHM SMD Product overview: SLF7032T-330MR75-2PF
750mA 33uH ±20% SMD Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-2005-6-ND | 71-SLF7032T-330MR75-2PF | 6044860 | SLF7032T-330MR75-2PF |
| Product Name | Fixed Inductors | SMD 33UH 750MA 192MOHM Inductor and Choke | Surface Mount Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |