TDK U.S.A. Corporation Fixed Inductors SLF7032T-151MR37-2

Description
150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1193-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1193-2-ND
Fixed Inductors 445-1193-2-ND
150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327779-SLF7032T-151MR37-2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327779-SLF7032T-151MR37-2
Inductors, Coils, Chokes - Fixed Inductors 1327779-SLF7032T-151MR37-2
Manufacturer: TDK Corporation Win Source Part Number: 1327779-SLF7032T-151 MR37-2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Inductance: 150 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF7032T151MR372,445 -1193-1,445-1193-2,4 45-1193-6 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327779-SLF7032T-151MR37-2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Inductance: 150 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 780mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SLF7032T151MR372,445-1193-1,445-1193-2,445-1193-6
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
150UH 370MA 780MOHM Inductor and Choke - 71-SLF7032T-151MR37-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 370MA 780MOHM Inductor and Choke
71-SLF7032T-151MR37-2
150UH 370MA 780MOHM Inductor and Choke 71-SLF7032T-151MR37-2
FIXED IND 150UH 370MA 780MOHM SM Product overview: SLF7032T-151MR37-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 370MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 370MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-151MR37- 2 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 370MA 780MOHM SM Product overview: SLF7032T-151MR37-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 370MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 370MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-151MR37-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1193-2-ND 1327779-SLF7032T-151MR37-2 71-SLF7032T-151MR37-2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 150UH 370MA 780MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers