1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard
1mH Shielded Wirewound Inductor 130mA 5.736Ohm Max Nonstandard
FIXED IND 1MH 130MA 5.736OHM SMD Product overview: SLF7032T-102MR13-2PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-2000-2-ND | 71-SLF7032T-102MR13-2PF |
| Product Name | Fixed Inductors | SMD 1MH 130MA 5.736OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |