TDK-Lambda Americas Inc., High Power Division Inductance Tdk SLF7032T-100M1R4-2PF.

Description
Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7mm x 7mm x 3.2mm; DC Resistance Max:0.053ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7mm x 7mm x 3.2mm; DC Resistance Max:0.053ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 28AC2199 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
28AC2199
Inductance Tdk 28AC2199
Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7mm x 7mm x 3.2mm; DC Resistance Max:0.053ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:7mm x 7mm x 3.2mm; DC Resistance Max:0.053ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC2199
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-025 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details