TDK U.S.A. Corporation Fixed Inductors SLF7030T-330MR65-PF

Description
33µH Shielded Wirewound Inductor 650mA 160mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 650mA 160mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SLF7030T330MR65PF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SLF7030T330MR65PF-ND
Fixed Inductors SLF7030T330MR65PF-ND
33µH Shielded Wirewound Inductor 650mA 160mOhm Nonstandard

33µH Shielded Wirewound Inductor 650mA 160mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272667-SLF7030T-330MR65-PF
Inductors, Coils, Chokes - Fixed Inductors 1272667-SLF7030T-330MR65-PF
Win Source Part Number: 1272667-SLF7030T-330 MR65-PF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.127" (3.22mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: -SLF7030T-330MR65,SL F7030T330MR65PF

Win Source Part Number: 1272667-SLF7030T-330MR65-PF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLF
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.127" (3.22mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: -SLF7030T-330MR65,SLF7030T330MR65PF

Buy Now Datasheet
SMD 33UH 650MA 160MOHM Inductor and Choke - 71-SLF7030T-330MR65-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 650MA 160MOHM Inductor and Choke
71-SLF7030T-330MR65-PF
SMD 33UH 650MA 160MOHM Inductor and Choke 71-SLF7030T-330MR65-PF
FIXED IND 33UH 650MA 160MOHM SMD Product overview: SLF7030T-330MR65-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7030T-330MR65- PF can be used for catalog matching and distributor lookup.

FIXED IND 33UH 650MA 160MOHM SMD Product overview: SLF7030T-330MR65-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 650MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 650MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7030T-330MR65-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SLF7030T330MR65PF-ND 1272667-SLF7030T-330MR65-PF 71-SLF7030T-330MR65-PF
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 650MA 160MOHM Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers