TDK U.S.A. Corporation 4.7UH 2.5A 34.1MOHM Inductor and Choke SLF6028T-4R7M1R6

Description
FIXED IND 4.7UH 2.5A 34.1MOHM SM Product overview: SLF6028T-4R7M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.5A, 34.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.5A, 34.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-4R7M1R6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.5A 34.1MOHM SM Product overview: SLF6028T-4R7M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.5A, 34.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.5A, 34.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-4R7M1R6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 2.5A 34.1MOHM Inductor and Choke - 71-SLF6028T-4R7M1R6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 2.5A 34.1MOHM Inductor and Choke
71-SLF6028T-4R7M1R6
4.7UH 2.5A 34.1MOHM Inductor and Choke 71-SLF6028T-4R7M1R6
FIXED IND 4.7UH 2.5A 34.1MOHM SM Product overview: SLF6028T-4R7M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.5A, 34.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.5A, 34.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-4R7M1R6 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.5A 34.1MOHM SM Product overview: SLF6028T-4R7M1R6 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.5A, 34.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.5A, 34.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-4R7M1R6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SLF6028T-4R7M1R6
895352-SLF6028T-4R7M1R6
Fixed Inductors - SLF6028T-4R7M1R6 895352-SLF6028T-4R7M1R6
Manufacturer: TDK Corporation Win Source Part Number: 895352-SLF6028T-4R7M 1R6 Series: SLF Operating Temperature Range: -40°C ~ 105°C Features: 4.7 µH Shielded Wirewound Inductor 2.5 A 34.1mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: SLF6028T4R7M1R6, 445-1174-1, 445-1174-2, 445-1174-6

Manufacturer: TDK Corporation
Win Source Part Number: 895352-SLF6028T-4R7M1R6
Series: SLF
Operating Temperature Range: -40°C ~ 105°C
Features: 4.7 µH Shielded Wirewound Inductor 2.5 A 34.1mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SLF6028T4R7M1R6, 445-1174-1, 445-1174-2, 445-1174-6

Buy Now Datasheet
Fixed Inductors - 445-1174-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1174-2-ND
Fixed Inductors 445-1174-2-ND
4.7µH Shielded Wirewound Inductor 2.5A 34.1mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.5A 34.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF6028T-4R7M1R6 895352-SLF6028T-4R7M1R6 445-1174-2-ND
Product Name 4.7UH 2.5A 34.1MOHM Inductor and Choke Fixed Inductors - SLF6028T-4R7M1R6 Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details