TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors SLF6028T-470MR59

Description
Win Source Part Number: 1272675-SLF6028T-470 MR59 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 252mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 920 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1180-1,445-1180- 2,445-1180-6,SLF6028 T470MR59 Product Status: Obsolete Current - Saturation (Isat): 590mA RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1272675-SLF6028T-470 MR59 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 252mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 920 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1180-1,445-1180- 2,445-1180-6,SLF6028 T470MR59 Product Status: Obsolete Current - Saturation (Isat): 590mA RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272675-SLF6028T-470MR59
Inductors, Coils, Chokes - Fixed Inductors 1272675-SLF6028T-470MR59
Win Source Part Number: 1272675-SLF6028T-470 MR59 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SLF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 252mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 920 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-1180-1,445-1180- 2,445-1180-6,SLF6028 T470MR59 Product Status: Obsolete Current - Saturation (Isat): 590mA RoHS Status: RoHS non-compliant

Win Source Part Number: 1272675-SLF6028T-470MR59
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 252mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 920 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-1180-1,445-1180-2,445-1180-6,SLF6028T470MR59
Product Status: Obsolete
Current - Saturation (Isat): 590mA
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 445-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1180-2-ND
Fixed Inductors 445-1180-2-ND
47µH Shielded Wirewound Inductor 920mA 252mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 920mA 252mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 920MA 252MOHM Inductor and Choke - 71-SLF6028T-470MR59 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 920MA 252MOHM Inductor and Choke
71-SLF6028T-470MR59
SMD 47UH 920MA 252MOHM Inductor and Choke 71-SLF6028T-470MR59
FIXED IND 47UH 920MA 252MOHM SMD Product overview: SLF6028T-470MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 920MA, 252MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 920MA, 252MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-470MR59 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 920MA 252MOHM SMD Product overview: SLF6028T-470MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 920MA, 252MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 920MA, 252MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-470MR59 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272675-SLF6028T-470MR59 445-1180-2-ND 71-SLF6028T-470MR59
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 47UH 920MA 252MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details