33µH Shielded Wirewound Inductor 1.1A 177.6mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 734454-SLF6028T-330M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 690mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 177.6mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): NRS6028T330MMGJ; HM66A-0628330MLF13; SLF0628T-330M-HF;
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Current Rating (Amps): 1.1A
Inductance Frequency - Test: 1kHz
FIXED IND 33UH 1.1A 177.6MOHM SM Product overview: SLF6028T-330MR69 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.1A, 177.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.1A, 177.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-330MR69 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-1179-2-ND | 734454-SLF6028T-330MR69 | 71-SLF6028T-330MR69 |
| Product Name | Fixed Inductors | Newest Parts - SLF6028T-330MR69 | 33UH 1.1A 177.6MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |