TDK U.S.A. Corporation 220UH 380MA 1.176 OHM Inductor and Choke SLF6028T-221MR26-PF

Description
FIXED IND 220UH 380MA 1.176 OHM Product overview: SLF6028T-221MR26-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 1.176 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 1.176 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-221MR26- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 380MA 1.176 OHM Product overview: SLF6028T-221MR26-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 1.176 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 1.176 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-221MR26- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 380MA 1.176 OHM Inductor and Choke - 71-SLF6028T-221MR26-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 380MA 1.176 OHM Inductor and Choke
71-SLF6028T-221MR26-PF
220UH 380MA 1.176 OHM Inductor and Choke 71-SLF6028T-221MR26-PF
FIXED IND 220UH 380MA 1.176 OHM Product overview: SLF6028T-221MR26-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 1.176 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 1.176 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-221MR26- PF can be used for catalog matching and distributor lookup.

FIXED IND 220UH 380MA 1.176 OHM Product overview: SLF6028T-221MR26-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 380MA, 1.176 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 380MA, 1.176 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-221MR26-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6486-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6486-6-ND
Fixed Inductors 445-6486-6-ND
220µH Shielded Wirewound Inductor 380mA 1.176Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 380mA 1.176Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6486-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6486-1-ND
Fixed Inductors 445-6486-1-ND
220µH Shielded Wirewound Inductor 380mA 1.176Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 380mA 1.176Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6486-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6486-2-ND
Fixed Inductors 445-6486-2-ND
220µH Shielded Wirewound Inductor 380mA 1.176Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 380mA 1.176Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors SLF6028T-221MR26-PF
FIXED IND 220UH 380MA 1.176 OHM

FIXED IND 220UH 380MA 1.176 OHM

Supplier's Site Datasheet
Inductor, 220Uh, Shielded, 0.38A Rohs Compliant Tdk - 32AJ8791 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.38A Rohs Compliant Tdk
32AJ8791
Inductor, 220Uh, Shielded, 0.38A Rohs Compliant Tdk 32AJ8791
INDUCTOR, 220UH, SHIELDED, 0.38A ROHS COMPLIANT: YES

INDUCTOR, 220UH, SHIELDED, 0.38A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF6028T-221MR26-PF 445-6486-6-ND SLF6028T-221MR26-PF 32AJ8791
Product Name 220UH 380MA 1.176 OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 220Uh, Shielded, 0.38A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers