TDK U.S.A. Corporation 150UH 500MA 780MOHM Inductor and Choke SLF6028T-151MR34-PF

Description
FIXED IND 150UH 500MA 780MOHM SM Product overview: SLF6028T-151MR34-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 500MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 500MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-151MR34- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 500MA 780MOHM SM Product overview: SLF6028T-151MR34-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 500MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 500MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-151MR34- PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 500MA 780MOHM Inductor and Choke - 71-SLF6028T-151MR34-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 500MA 780MOHM Inductor and Choke
71-SLF6028T-151MR34-PF
150UH 500MA 780MOHM Inductor and Choke 71-SLF6028T-151MR34-PF
FIXED IND 150UH 500MA 780MOHM SM Product overview: SLF6028T-151MR34-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 500MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 500MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-151MR34- PF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 500MA 780MOHM SM Product overview: SLF6028T-151MR34-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 500MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 500MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF6028T-151MR34-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6485-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6485-1-ND
Fixed Inductors 445-6485-1-ND
150µH Shielded Wirewound Inductor 500mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 500mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6485-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6485-6-ND
Fixed Inductors 445-6485-6-ND
150µH Shielded Wirewound Inductor 500mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 500mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6485-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6485-2-ND
Fixed Inductors 445-6485-2-ND
150µH Shielded Wirewound Inductor 500mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 500mA 780mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Tdk - 32AJ8790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Tdk
32AJ8790
Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Tdk 32AJ8790
INDUCTOR, 150UH, SHIELDED, 0.5A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SHIELDED, 0.5A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors SLF6028T-151MR34-PF
FIXED IND 150UH 500MA 780MOHM SM

FIXED IND 150UH 500MA 780MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF6028T-151MR34-PF 445-6485-1-ND 32AJ8790 SLF6028T-151MR34-PF
Product Name 150UH 500MA 780MOHM Inductor and Choke Fixed Inductors Inductor, 150Uh, Shielded, 0.5A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details